"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 120.00mm) X 2.953"" (75.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 02221094-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 4X |