Boom Precision Electronics Co., Ltd. Connectors PHD-2*8A

Description
2x8P 16P 2 PHD 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS
Description
2x8P 16P 2 PHD 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHD-2*8A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHD-2*8A
Connectors PHD-2*8A
2x8P 16P 2 PHD 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS

2x8P 16P 2 PHD 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHD-2*8A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details