Boom Precision Electronics Co., Ltd. Connectors PHD-2*6A

Description
2x6P 12P 2 PHD 2mm 2mm 6 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS
Description
2x6P 12P 2 PHD 2mm 2mm 6 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHD-2*6A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHD-2*6A
Connectors PHD-2*6A
2x6P 12P 2 PHD 2mm 2mm 6 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS

2x6P 12P 2 PHD 2mm 2mm 6 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number PHD-2*6A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details