Boom Precision Electronics Co., Ltd. Connectors PHD-2*4A

Description
2x4P 8P 2 PHD 2mm 2mm 4 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS
Datasheet
Description
2x4P 8P 2 PHD 2mm 2mm 4 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHD-2*4A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHD-2*4A
Connectors PHD-2*4A
2x4P 8P 2 PHD 2mm 2mm 4 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS

2x4P 8P 2 PHD 2mm 2mm 4 Phosphor Bronze Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
PHD-2*4A
Connectors >> Wire To Board / Wire To Wire Connector PHD-2*4A
2x4P 8P 2 PHD 2mm 2mm 4 Phosphor bronze Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x4P 8P 2 PHD 2mm 2mm 4 Phosphor bronze Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number PHD-2*4A PHD-2*4A
Product Name Connectors Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details