Boom Precision Electronics Co., Ltd. Connectors PHD-2*3A

Description
2x3P 6P 2 PHD 2mm 2mm 3 Plugin,P=2mm Wire To Board Connector ROHS
Datasheet
Description
2x3P 6P 2 PHD 2mm 2mm 3 Plugin,P=2mm Wire To Board Connector ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHD-2*3A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHD-2*3A
Connectors PHD-2*3A
2x3P 6P 2 PHD 2mm 2mm 3 Plugin,P=2mm Wire To Board Connector ROHS

2x3P 6P 2 PHD 2mm 2mm 3 Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
PHD-2*3A
Connectors >> Wire To Board / Wire To Wire Connector PHD-2*3A
2x3P 6P 2 PHD 2mm 2mm 3 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x3P 6P 2 PHD 2mm 2mm 3 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number PHD-2*3A PHD-2*3A
Product Name Connectors Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details