Boom Precision Electronics Co., Ltd. Connectors >> Wire To Board / Wire To Wire Connector PHB-2*9A

Description
2x9P 18P 2 2mm 2mm 9 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS
Datasheet
Description
2x9P 18P 2 2mm 2mm 9 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
PHB-2*9A
Connectors >> Wire To Board / Wire To Wire Connector PHB-2*9A
2x9P 18P 2 2mm 2mm 9 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x9P 18P 2 2mm 2mm 9 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - PHB-2*9A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHB-2*9A
Connectors PHB-2*9A
2x9P 18P 2 2mm 2mm 9 Plugin,P=2mm Wire To Board Connector ROHS

2x9P 18P 2 2mm 2mm 9 Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number PHB-2*9A PHB-2*9A
Product Name Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details