Boom Precision Electronics Co., Ltd. Connectors PHB-2*8A

Description
2x8P 16P 2 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS
Datasheet
Description
2x8P 16P 2 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - PHB-2*8A - ODG (Origin Data Global)
Shenzhen, China
Connectors
PHB-2*8A
Connectors PHB-2*8A
2x8P 16P 2 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS

2x8P 16P 2 2mm 2mm 8 Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
PHB-2*8A
Connectors >> Wire To Board / Wire To Wire Connector PHB-2*8A
2x8P 16P 2 2mm 2mm 8 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x8P 16P 2 2mm 2mm 8 Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number PHB-2*8A PHB-2*8A
Product Name Connectors Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details