Boom Precision Electronics Co., Ltd. Connectors >> Pin Headers C295062

Description
Gold 3A Right-Angle Square Pins 18P 6mm -55°C~+105°C 2.54mm Plugin Black Brass 1x18P Push-Pull,P=2.54mm Pin Headers ROHS
Datasheet
Description
Gold 3A Right-Angle Square Pins 18P 6mm -55°C~+105°C 2.54mm Plugin Black Brass 1x18P Push-Pull,P=2.54mm Pin Headers ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Connectors >> Pin Headers
C295062
Connectors >> Pin Headers C295062
Gold 3A Right-Angle Square Pins 18P 6mm -55°C~+105°C 2.54mm Plugin Black Brass 1x18P Push-Pull,P=2.54mm Pin Headers ROHS

Gold 3A Right-Angle Square Pins 18P 6mm -55°C~+105°C 2.54mm Plugin Black Brass 1x18P Push-Pull,P=2.54mm Pin Headers ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category IC Interconnect Components
Product Number C295062
Product Name Connectors >> Pin Headers
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 3 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details