Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
BOOM PRECISION ELECTRONICS CO., LTD.
9500-2P -- TERMINAL BLOCKS
Boom Precision Electronics Co., Ltd.
Terminal Blocks
9500-2P
Description
P=9.5mm Barrier Terminal Blocks ROHS
ODG (Origin Data Global)
Done
Description
P=9.5mm Barrier Terminal Blocks ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
9500-2P
Terminal Blocks
9500-2P
P=9.5mm Barrier Terminal Blocks ROHS
P=9.5mm Barrier Terminal Blocks ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Terminal Blocks
Product Number
9500-2P
Product Name
Terminal Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 94.84 - Screw terminal (Box clamp) socket
9484
Specs
Termination Options
Screw Clamp; Clamp
Approvals
EAC-1, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Altech Corp.
Terminals
2864.0/100
Specs
Mounting Options
H0.50/8-D
North American
20 AWG
View Details
WAGO
Through terminal block
2001-1304
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3
suppliers
Advantech
50-pin DIN-rail Wiring Board w/ LED Indicators
ADAM-3951-BE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
Features
Indicator Light
View Details
2
suppliers