Boom Precision Electronics Co., Ltd. Connectors 4.2-2*1A

Description
1x2P 2P 1 4.2mm 2 -25℃~+85℃ 9A Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS
Description
1x2P 2P 1 4.2mm 2 -25℃~+85℃ 9A Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - 4.2-2*1A - ODG (Origin Data Global)
Shenzhen, China
Connectors
4.2-2*1A
Connectors 4.2-2*1A
1x2P 2P 1 4.2mm 2 -25℃~+85℃ 9A Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

1x2P 2P 1 4.2mm 2 -25℃~+85℃ 9A Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 4.2-2*1A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details