Bonitron, Inc. Undervoltage Ride-Thru Product M3460R-E087-R9-F-DP10

Description
The Bonitron M3534R and M3460R Boost Regulators protect variable frequency drives from 3-phase, 50% AC line sags. Bonitron Short Term Sag Solutions, including the M3534R and M3460R, solve nearly 95% of power quality events. There is no energy storage so the unit is smaller and costs less than traditional UPS systems. Bonitron M3534R and M3460R Modules are for 3-phase sags and require virtually no maintenance. The Voltage Regulators regulate the DC bus during a voltage sag. As the incoming voltage level drops, the Voltage Regulator boosts the rectified DC current up to the level needed by the drive.
Request a Quote Datasheet
Description
The Bonitron M3534R and M3460R Boost Regulators protect variable frequency drives from 3-phase, 50% AC line sags. Bonitron Short Term Sag Solutions, including the M3534R and M3460R, solve nearly 95% of power quality events. There is no energy storage so the unit is smaller and costs less than traditional UPS systems. Bonitron M3534R and M3460R Modules are for 3-phase sags and require virtually no maintenance. The Voltage Regulators regulate the DC bus during a voltage sag. As the incoming voltage level drops, the Voltage Regulator boosts the rectified DC current up to the level needed by the drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Undervoltage Ride-Thru Product - M3460R-E087-R9-F-DP10 - Richardson RFPD
Downers Grove, IL, United States
Undervoltage Ride-Thru Product
M3460R-E087-R9-F-DP10
Undervoltage Ride-Thru Product M3460R-E087-R9-F-DP10
The Bonitron M3534R and M3460R Boost Regulators protect variable frequency drives from 3-phase, 50% AC line sags. Bonitron Short Term Sag Solutions, including the M3534R and M3460R, solve nearly 95% of power quality events. There is no energy storage so the unit is smaller and costs less than traditional UPS systems. Bonitron M3534R and M3460R Modules are for 3-phase sags and require virtually no maintenance. The Voltage Regulators regulate the DC bus during a voltage sag. As the incoming voltage level drops, the Voltage Regulator boosts the rectified DC current up to the level needed by the drive.

The Bonitron M3534R and M3460R Boost Regulators protect variable frequency drives from 3-phase, 50% AC line sags. Bonitron Short Term Sag Solutions, including the M3534R and M3460R, solve nearly 95% of power quality events. There is no energy storage so the unit is smaller and costs less than traditional UPS systems. Bonitron M3534R and M3460R Modules are for 3-phase sags and require virtually no maintenance. The Voltage Regulators regulate the DC bus during a voltage sag. As the incoming voltage level drops, the Voltage Regulator boosts the rectified DC current up to the level needed by the drive.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Voltage Regulators
Product Number M3460R-E087-R9-F-DP10
Product Name Undervoltage Ride-Thru Product
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details