Bonitron, Inc. Undervoltage Ride-Thru Product M3460B-E130-R2-DDM-P3

Description
Bonitron’s M3460B Battery Ride-Thru Voltage Regulator, in conjunction with a back-up battery bank, provides protection from AC line voltage sags and/or power outages for variable frequency drives (VFDs) that use a fixed rectifier and DC bus. The M3460B provides protection for up to 4 minutes at full power rating or 15 minutes at 50% power rating during a 100% power outage. Industries with continuous processes can suffer huge losses from equipment downtime, loss of production, or damaged product when VFDs trip on under-voltage conditions.
Request a Quote Datasheet
Description
Bonitron’s M3460B Battery Ride-Thru Voltage Regulator, in conjunction with a back-up battery bank, provides protection from AC line voltage sags and/or power outages for variable frequency drives (VFDs) that use a fixed rectifier and DC bus. The M3460B provides protection for up to 4 minutes at full power rating or 15 minutes at 50% power rating during a 100% power outage. Industries with continuous processes can suffer huge losses from equipment downtime, loss of production, or damaged product when VFDs trip on under-voltage conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Undervoltage Ride-Thru Product - M3460B-E130-R2-DDM-P3 - Richardson RFPD
Downers Grove, IL, United States
Undervoltage Ride-Thru Product
M3460B-E130-R2-DDM-P3
Undervoltage Ride-Thru Product M3460B-E130-R2-DDM-P3
Bonitron’s M3460B Battery Ride-Thru Voltage Regulator, in conjunction with a back-up battery bank, provides protection from AC line voltage sags and/or power outages for variable frequency drives (VFDs) that use a fixed rectifier and DC bus. The M3460B provides protection for up to 4 minutes at full power rating or 15 minutes at 50% power rating during a 100% power outage. Industries with continuous processes can suffer huge losses from equipment downtime, loss of production, or damaged product when VFDs trip on under-voltage conditions.

Bonitron’s M3460B Battery Ride-Thru Voltage Regulator, in conjunction with a back-up battery bank, provides protection from AC line voltage sags and/or power outages for variable frequency drives (VFDs) that use a fixed rectifier and DC bus. The M3460B provides protection for up to 4 minutes at full power rating or 15 minutes at 50% power rating during a 100% power outage. Industries with continuous processes can suffer huge losses from equipment downtime, loss of production, or damaged product when VFDs trip on under-voltage conditions.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Voltage Regulators
Product Number M3460B-E130-R2-DDM-P3
Product Name Undervoltage Ride-Thru Product
Apparent Power Rating 162 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details