Bonitron, Inc. Switching Regulator Module M3345D-3N-150

Description
Bonitron’s M3345D Diode Sharing Modules are designed to offer system integrators a low cost solution for providing Ride-Thru line regeneration or dynamic braking for non-common based multiple drives. Traditionally, integrators have provided a common DC bus for the drives and regen modules. This required that drives be connected to a common bus power supply or the system be directly powered through the drive input rectifiers, resulting in drive fusing and rectifier problems. The M3345D modules provide blocking diodes that isolate drives from each other while establishing a shared, common regen bus. This allows most drives to share a single Regen unit.
Request a Quote
Description
Bonitron’s M3345D Diode Sharing Modules are designed to offer system integrators a low cost solution for providing Ride-Thru line regeneration or dynamic braking for non-common based multiple drives. Traditionally, integrators have provided a common DC bus for the drives and regen modules. This required that drives be connected to a common bus power supply or the system be directly powered through the drive input rectifiers, resulting in drive fusing and rectifier problems. The M3345D modules provide blocking diodes that isolate drives from each other while establishing a shared, common regen bus. This allows most drives to share a single Regen unit.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator Module - M3345D-3N-150 - Richardson RFPD
Downers Grove, IL, United States
Switching Regulator Module
M3345D-3N-150
Switching Regulator Module M3345D-3N-150
Bonitron’s M3345D Diode Sharing Modules are designed to offer system integrators a low cost solution for providing Ride-Thru line regeneration or dynamic braking for non-common based multiple drives. Traditionally, integrators have provided a common DC bus for the drives and regen modules. This required that drives be connected to a common bus power supply or the system be directly powered through the drive input rectifiers, resulting in drive fusing and rectifier problems. The M3345D modules provide blocking diodes that isolate drives from each other while establishing a shared, common regen bus. This allows most drives to share a single Regen unit.

Bonitron’s M3345D Diode Sharing Modules are designed to offer system integrators a low cost solution for providing Ride-Thru line regeneration or dynamic braking for non-common based multiple drives. Traditionally, integrators have provided a common DC bus for the drives and regen modules. This required that drives be connected to a common bus power supply or the system be directly powered through the drive input rectifiers, resulting in drive fusing and rectifier problems. The M3345D modules provide blocking diodes that isolate drives from each other while establishing a shared, common regen bus. This allows most drives to share a single Regen unit.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Switching Voltage Regulators
Product Number M3345D-3N-150
Product Name Switching Regulator Module
IOUT 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
65KHZ Power Management IC - 759-ICE2PCS02GE8191XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details