The 10 Piece Balldriver Tip T-Handle Tool Set from Bondhus features a range of tools designed for enhanced comfort and efficiency. The cushioned, curved handles are ergonomically shaped to reduce fatigue during use, while the solid steel construction ensures durability and longevity. Each handle is welded directly to the blade, preventing loosening or slipping over time. The set includes ball end tips that allow for easier access to screws at angles, and the high torque steel used in the blades offers up to 20% more strength and twice the wear resistance compared to standard grades. The tools are color-coded for easy identification and include both inch and metric sizes, making them versatile for various applications. This set is suitable for use with all Star and TORX® brand screws, providing a comprehensive solution for engineers and technicians.
10 PIECE Balldriver Tip T-Handle Tool Set; Kit Contents:10-Pcs of 3/32" to 3/38" Ball End T-Handle Tools & Tool Stand; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 98B0067 |
| Product Name | 10 Piece Balldriver Tip T-Handle Tool Set; Kit Contents Bondhus |