BALL DRIVER TIP, 2.5MM, 88MM; AF Size - Metric:2.5mm; AF Size - Imperial:-; Hex Key Type:Ball End; Long Arm Length:-; Product Range:-; Length:3.5"; Overall Length:3.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 96B7225 |
| Product Name | Ball Driver Tip, 2.5Mm, 88Mm; Af Size Metric Bondhus |