BALL DRIVER TIP L-WRENCH SET; AF Size - Metric:-; AF Size - Imperial:1/16"; Hex Key Type:Ball End; Long Arm Length:-; Product Range:-; Features:1/ 16" ball driver hex key single with Pro Guard finish, long, pack 10; Length:3" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95B1348 |
| Product Name | Ball Driver Tip L-Wrench Set; Af Size Metric Bondhus |