Bolton Technical RF Antennas BT974075

Description
Signal Boosting Omni-Directional RF Antenna 698MHz ~ 4GHz 6.1dBi SMA Male Magnetic
Datasheet
Description
Signal Boosting Omni-Directional RF Antenna 698MHz ~ 4GHz 6.1dBi SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT974075 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT974075
RF Antennas BT974075
Signal Boosting Omni-Directional RF Antenna 698MHz ~ 4GHz 6.1dBi SMA Male Magnetic

Signal Boosting Omni-Directional RF Antenna 698MHz ~ 4GHz 6.1dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT974075
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers