Bolton Technical RF Antennas BT151915

Description
5G Blade RF Antenna 601MHz, 698MHz ~ 806 MHz, 806MHz ~ 960 MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi
Description
5G Blade RF Antenna 601MHz, 698MHz ~ 806 MHz, 806MHz ~ 960 MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151915
RF Antennas BT151915
5G Blade RF Antenna 601MHz, 698MHz ~ 806 MHz, 806MHz ~ 960 MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi

5G Blade RF Antenna 601MHz, 698MHz ~ 806 MHz, 806MHz ~ 960 MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.6GHz ~ 3.75GHz 4.4dBi

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151915
Product Name RF Antennas
Applications 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2097265 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details