Bolle Safety Bolle Safety Tracker 253-SW-400 Universal Polycarbonate Standard Safety Glasses Red Mirror Lens - Shiny Black Frame - Full Frame - 054917-85050 253-SW-40159

Description
The Bolle Safety Tracker standard safety glasses are made of polycarbonate, are packaged 10 per inner pack, 180 per case, come in red mirror shiny black and meet ANSI Z87.1-2010, CSA Z94.3 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fog, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection. This part comes with the following: Neck Cord, Soft Pouch.
Description
The Bolle Safety Tracker standard safety glasses are made of polycarbonate, are packaged 10 per inner pack, 180 per case, come in red mirror shiny black and meet ANSI Z87.1-2010, CSA Z94.3 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fog, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection. This part comes with the following: Neck Cord, Soft Pouch.

Suppliers

Company
Product
Description
Supplier Links
Bolle Safety Tracker 253-SW-400 Universal Polycarbonate Standard Safety Glasses Red Mirror Lens - Shiny Black Frame - Full Frame - 054917-85050 - 054917-85050 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Bolle Safety Tracker 253-SW-400 Universal Polycarbonate Standard Safety Glasses Red Mirror Lens - Shiny Black Frame - Full Frame - 054917-85050
054917-85050
Bolle Safety Tracker 253-SW-400 Universal Polycarbonate Standard Safety Glasses Red Mirror Lens - Shiny Black Frame - Full Frame - 054917-85050 054917-85050
The Bolle Safety Tracker standard safety glasses are made of polycarbonate, are packaged 10 per inner pack, 180 per case, come in red mirror shiny black and meet ANSI Z87.1-2010, CSA Z94.3 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fog, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection. This part comes with the following: Neck Cord, Soft Pouch.

The Bolle Safety Tracker standard safety glasses are made of polycarbonate, are packaged 10 per inner pack, 180 per case, come in red mirror shiny black and meet ANSI Z87.1-2010, CSA Z94.3 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Fog, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection. This part comes with the following: Neck Cord, Soft Pouch.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Eyewear
Product Number 054917-85050
Product Name Bolle Safety Tracker 253-SW-400 Universal Polycarbonate Standard Safety Glasses Red Mirror Lens - Shiny Black Frame - Full Frame - 054917-85050
Unlock Full Specs
to access all available technical data

Similar Products

Sport Laser Safety Goggles -  - Laserglow Technologies
Laserglow Technologies
Specs
Type Glasses
Application Laser Protection
Industry Labratory
View Details