Bogen Communications, Inc. Transformer, Input/Line;Plug-In;Pri:10 K Ohms;Sec:600 Ohms;1.73V (Output);+/-2dB WMT1A

Description
Input⁄Line Transformer, 2-3⁄8 in. Height, 2 in. Width, ± 2 dB Frequency Response WMT1A is a general purpose matching transformer that allows proper connections between high (10 kω) and low (600 ω) inputs and outputs. It can be used to balance an unbalanced line or provide isolation between two pieces of equipment. Designed especially for matching inputs from, or outputs to, a 600-Ohms line. Used to connect telephone systems to most public address amplifiers for telephone paging.
Description
Input⁄Line Transformer, 2-3⁄8 in. Height, 2 in. Width, ± 2 dB Frequency Response WMT1A is a general purpose matching transformer that allows proper connections between high (10 kω) and low (600 ω) inputs and outputs. It can be used to balance an unbalanced line or provide isolation between two pieces of equipment. Designed especially for matching inputs from, or outputs to, a 600-Ohms line. Used to connect telephone systems to most public address amplifiers for telephone paging.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Input/Line;Plug-In;Pri:10 K Ohms;Sec:600 Ohms;1.73V (Output);+/-2dB - 70146557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Input/Line;Plug-In;Pri:10 K Ohms;Sec:600 Ohms;1.73V (Output);+/-2dB
70146557
Transformer, Input/Line;Plug-In;Pri:10 K Ohms;Sec:600 Ohms;1.73V (Output);+/-2dB 70146557
Input⁄Line Transformer, 2-3⁄8 in. Height, 2 in. Width, ± 2 dB Frequency Response WMT1A is a general purpose matching transformer that allows proper connections between high (10 kω) and low (600 ω) inputs and outputs. It can be used to balance an unbalanced line or provide isolation between two pieces of equipment. Designed especially for matching inputs from, or outputs to, a 600-Ohms line. Used to connect telephone systems to most public address amplifiers for telephone paging.

Input⁄Line Transformer, 2-3⁄8 in. Height, 2 in. Width, ± 2 dB Frequency Response
WMT1A is a general purpose matching transformer that allows proper connections between high (10 kΩ) and low (600 Ω) inputs and outputs. It can be used to balance an unbalanced line or provide isolation between two pieces of equipment.
Designed especially for matching inputs from, or outputs to, a 600-Ohms line. Used to connect telephone systems to most public address amplifiers for telephone paging.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70146557
Product Name Transformer, Input/Line;Plug-In;Pri:10 K Ohms;Sec:600 Ohms;1.73V (Output);+/-2dB
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-AJ50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 50 VA
View Details
Transformers - 1540M24 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details