Bogen Communications, Inc. Control Transformer WMT-1A

Description
TRANSFORMER, MATCHING, LINE INPUT / LINE OUTPUT, 600OHM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER, MATCHING, LINE INPUT / LINE OUTPUT, 600OHM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 19234863 - Radwell International
Willingboro, NJ, United States
Control Transformer
19234863
Control Transformer 19234863
TRANSFORMER, MATCHING, LINE INPUT / LINE OUTPUT, 600OHM. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, MATCHING, LINE INPUT / LINE OUTPUT, 600OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer Input Matching 10Kohm/600 Ohm; Turns Ratio Bogen Communications - 96F516 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Input Matching 10Kohm/600 Ohm; Turns Ratio Bogen Communications
96F516
Transformer Input Matching 10Kohm/600 Ohm; Turns Ratio Bogen Communications 96F516
TRANSFORMER INPUT MATCHING 10KOHM/600 OHM; Turns Ratio:-; Insertion Loss:-; DC Resistance:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Panel Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: No

TRANSFORMER INPUT MATCHING 10KOHM/600 OHM; Turns Ratio:-; Insertion Loss:-; DC Resistance:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Panel Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 19234863 96F516
Product Name Control Transformer Transformer Input Matching 10Kohm/600 Ohm; Turns Ratio Bogen Communications
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HPH6-0158 HPH6-0158L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Flat Pack™ Power Transformers - FP10-2400 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details