Bogen Communications, Inc. Speaker; Leaded Process Compatible Bogen Communications WBS8T725

Description
SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Datasheet
Description
SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker; Leaded Process Compatible Bogen Communications - 46F3848 - Newark, An Avnet Company
Chicago, IL, United States
Speaker; Leaded Process Compatible Bogen Communications
46F3848
Speaker; Leaded Process Compatible Bogen Communications 46F3848
SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet
Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB;Terminal Strip;Steel;6Oz. - 70146584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB;Terminal Strip;Steel;6Oz.
70146584
Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB;Terminal Strip;Steel;6Oz. 70146584
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
  • Power Rating — 4 Watts
  • Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D
  • Magnet Weight — 6 Oz.
  • Impedance/Transfer — 25/70 V
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Speakers Speakers
Product Number 46F3848 70146584
Product Name Speaker; Leaded Process Compatible Bogen Communications Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB;Terminal Strip;Steel;6Oz.
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details