Bogen Communications, Inc. Power Supply; 24V DC; 2.5 A; Holster SPS2425

Description
Bogen's DC Power Supplies are designed to supply power to battery-operated, other low voltage DC equipment, or 24 V DC equipment from a 120 V AC source. They are rugged, versatile, and dependable, making them suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. 12 V, 24 V, and 48 V models available. PRSLSI additionally provides talk battery for loop start trunks and a buffered audio output to drive up to 25 self-amplified speaker inputs.
Datasheet
Description
Bogen's DC Power Supplies are designed to supply power to battery-operated, other low voltage DC equipment, or 24 V DC equipment from a 120 V AC source. They are rugged, versatile, and dependable, making them suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. 12 V, 24 V, and 48 V models available. PRSLSI additionally provides talk battery for loop start trunks and a buffered audio output to drive up to 25 self-amplified speaker inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 24V DC; 2.5 A; Holster - 70146512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24V DC; 2.5 A; Holster
70146512
Power Supply; 24V DC; 2.5 A; Holster 70146512
Bogen's DC Power Supplies are designed to supply power to battery-operated, other low voltage DC equipment, or 24 V DC equipment from a 120 V AC source. They are rugged, versatile, and dependable, making them suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. 12 V, 24 V, and 48 V models available. PRSLSI additionally provides talk battery for loop start trunks and a buffered audio output to drive up to 25 self-amplified speaker inputs.

Bogen's DC Power Supplies are designed to supply power to battery-operated, other low voltage DC equipment, or 24 V DC equipment from a 120 V AC source. They are rugged, versatile, and dependable, making them suitable for many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. 12 V, 24 V, and 48 V models available. PRSLSI additionally provides talk battery for loop start trunks and a buffered audio output to drive up to 25 self-amplified speaker inputs.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 24V; Power Supply Approvals Bogen Communications - 75M0485 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 24V; Power Supply Approvals Bogen Communications
75M0485
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 24V; Power Supply Approvals Bogen Communications 75M0485
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:5.75" RoHS Compliant: No

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:5.75" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70146512 75M0485
Product Name Power Supply; 24V DC; 2.5 A; Holster Ac-Dc Converter, External Plug In, 1 O/p, 60W, 24V; Power Supply Approvals Bogen Communications
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Bench Power Supplies - 1233579 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details