Bogen Communications, Inc. Horn; 225 Hz to 14 kHz; 30 W; -22; 12 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs. SP308A

Description
225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.
Description
225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Suppliers

Company
Product
Description
Supplier Links
Horn; 225 Hz to 14 kHz; 30 W; -22; 12 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs. - 70146591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Horn; 225 Hz to 14 kHz; 30 W; -22; 12 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs.
70146591
Horn; 225 Hz to 14 kHz; 30 W; -22; 12 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs. 70146591
225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers
The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70146591
Product Name Horn; 225 Hz to 14 kHz; 30 W; -22; 12 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs.
Sound Level 125 dB
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, sounder module, 15 tone - K2005360A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 104230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Temperature -31 F (-35 C)
View Details