Bogen Communications, Inc. Power Supply, 24V DC, 450 mA PRSLSI

Description
The PRSASAC and PRS624DA have built-in loop start paging interfaces. These power supplies are designed to supply the low voltage DC requirements for all of Bogen's products. Corded or outlet mounted, 120 VAC primary supply input. The Model RF24A is a regulated power supplies that can be used for applications requiring 24 VDC at 1 A.
Description
The PRSASAC and PRS624DA have built-in loop start paging interfaces. These power supplies are designed to supply the low voltage DC requirements for all of Bogen's products. Corded or outlet mounted, 120 VAC primary supply input. The Model RF24A is a regulated power supplies that can be used for applications requiring 24 VDC at 1 A.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 24V DC, 450 mA - 70146486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 24V DC, 450 mA
70146486
Power Supply, 24V DC, 450 mA 70146486
The PRSASAC and PRS624DA have built-in loop start paging interfaces. These power supplies are designed to supply the low voltage DC requirements for all of Bogen's products. Corded or outlet mounted, 120 VAC primary supply input. The Model RF24A is a regulated power supplies that can be used for applications requiring 24 VDC at 1 A.

The PRSASAC and PRS624DA have built-in loop start paging interfaces. These power supplies are designed to supply the low voltage DC requirements for all of Bogen's products. Corded or outlet mounted, 120 VAC primary supply input. The Model RF24A is a regulated power supplies that can be used for applications requiring 24 VDC at 1 A.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70146486
Product Name Power Supply, 24V DC, 450 mA
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1420-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details