Bogen Communications, Inc. Microphone, -75Db, Unidirectional, 12Khz; Directivity Bogen Communications GDU150

Description
MICROPHONE, -75DB, UNIDIRECTIONAL, 12KHZ; Directivity:Cardioid ; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-75 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:MicrophoneRoHS Compliant: No
Datasheet
Description
MICROPHONE, -75DB, UNIDIRECTIONAL, 12KHZ; Directivity:Cardioid ; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-75 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:MicrophoneRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -75Db, Unidirectional, 12Khz; Directivity Bogen Communications - 31C7920 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -75Db, Unidirectional, 12Khz; Directivity Bogen Communications
31C7920
Microphone, -75Db, Unidirectional, 12Khz; Directivity Bogen Communications 31C7920
MICROPHONE, -75DB, UNIDIRECTIONAL, 12KHZ; Directivity:Cardioid ; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-75 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:MicrophoneRoHS Compliant: No

MICROPHONE, -75DB, UNIDIRECTIONAL, 12KHZ; Directivity:Cardioid; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-75 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:MicrophoneRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 31C7920
Product Name Microphone, -75Db, Unidirectional, 12Khz; Directivity Bogen Communications
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 25.12 mV/Pa (173186 mV/psi)
SN Ratio 67 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details