Bogen Communications, Inc. Loudspeaker, 45Hz-17Khz, 64W, Black; Transformer Power Tappings Bogen Communications A8TBLK

Description
LOUDSPEAKER, 45HZ-17KHZ, 64W, BLACK; Transformer Power Tappings:16W, 32W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A SeriesRoHS Compliant: No
Datasheet
Description
LOUDSPEAKER, 45HZ-17KHZ, 64W, BLACK; Transformer Power Tappings:16W, 32W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A SeriesRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 45Hz-17Khz, 64W, Black; Transformer Power Tappings Bogen Communications - 25H6373 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 45Hz-17Khz, 64W, Black; Transformer Power Tappings Bogen Communications
25H6373
Loudspeaker, 45Hz-17Khz, 64W, Black; Transformer Power Tappings Bogen Communications 25H6373
LOUDSPEAKER, 45HZ-17KHZ, 64W, BLACK; Transformer Power Tappings:16W, 32W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A SeriesRoHS Compliant: No

LOUDSPEAKER, 45HZ-17KHZ, 64W, BLACK; Transformer Power Tappings:16W, 32W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25H6373
Product Name Loudspeaker, 45Hz-17Khz, 64W, Black; Transformer Power Tappings Bogen Communications
Frequency Response 45 to 17000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - SH2296 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details