The CH-47F is an advanced multi-mission helicopter for the U.S. Army and international defense forces. It contains a fully integrated, digital cockpit management system, Common Aviation Architecture Cockpit and advanced cargo-handling capabilities that complement the aircraft's mission performance and handling characteristics.
CH-47 Chinook Quick Facts
The Chinook is a true multi-role, vertical-lift platform. Its primary mission is transport of troops, artillery, equipment, and fuel.
The current CH-47F/MH-47G modernization programs will ensure this tandem rotor helicopter remains in the Army fleet through the 2030s.
Chinook is the helicopter of choice for humanitarian disaster-relief operations, in missions such as transportation of relief supplies and mass evacuation of refugees.
Chinooks serve the armed forces of 19 countries around the world.
CH-47 Technical Specifications
Rotor Diameter
18.29 m (60 ft)
Length with Rotors Operating
30.14 m (98 ft, 10.7 in)
Fuselage
15.46 m (50 ft, 9 in)
Height
5.68 m (18 ft, 7.8 in)
Fuselage Width
3.78 m (12 ft, 5 in)
Fuel Capacity
45,000 lb (20, 411 kg) class 81,000 lb (36, 700 kg) max gross takeoff
Maximum Speed
302 km/h (170 KTAS)
Cruise Speed
291 km/h (157 KTAS)
Mission Radius
200 nm (370.4km)
Service Ceiling
6,096 m (20,000 ft)
Max Gross Weight
22,680 kg (50,000 lbs)
Useful Load
24,000 lbs (10,886 kg)
The CH-47F is an advanced multi-mission helicopter for the U.S. Army and international defense forces. It contains a fully integrated, digital cockpit management system, Common Aviation Architecture Cockpit and advanced cargo-handling capabilities that complement the aircraft's mission performance and handling characteristics.
CH-47 Chinook Quick Facts
- The Chinook is a true multi-role, vertical-lift platform. Its primary mission is transport of troops, artillery, equipment, and fuel.
- The current CH-47F/MH-47G modernization programs will ensure this tandem rotor helicopter remains in the Army fleet through the 2030s.
- Chinook is the helicopter of choice for humanitarian disaster-relief operations, in missions such as transportation of relief supplies and mass evacuation of refugees.
- Chinooks serve the armed forces of 19 countries around the world.
CH-47 Technical Specifications
|
Rotor Diameter | 18.29 m (60 ft) |
|
Length with Rotors Operating | 30.14 m (98 ft, 10.7 in) |
|
Fuselage | 15.46 m (50 ft, 9 in) |
|
Height | 5.68 m (18 ft, 7.8 in) |
|
Fuselage Width | 3.78 m (12 ft, 5 in) |
|
Fuel Capacity | 45,000 lb (20, 411 kg) class 81,000 lb (36, 700 kg) max gross takeoff |
|
Maximum Speed | 302 km/h (170 KTAS) |
|
Cruise Speed | 291 km/h (157 KTAS) |
|
Mission Radius | 200 nm (370.4km) |
|
Service Ceiling | 6,096 m (20,000 ft) |
|
Max Gross Weight | 22,680 kg (50,000 lbs) |
|
Useful Load | 24,000 lbs (10,886 kg) |