Boeing Company (The) Satellite 702HP GEM

Description
Boeing introduced the 702 spacecraft family in 1995, and today more than two dozen are flying, with over a dozen more currently in production. The powerful, scalable 702 HP, MP, and SP product lines have flexible designs and support 3- to 18-kilowatt payloads, meeting the needs of customers seeking satellites in wide power ranges. In 2014, the Boeing 502 satellite joined the family, providing an option to customers who desire a satellite between the large geosynchronous spacecraft and nanosatellites. Quick Facts on Boeing’s Satellites The 702 HP, MP, and SP satellites boast 15 years of flight-proven heritage Modular, flexible, integrated commercial and government product lines Mission-capability support Affordability and resilience through hosted payloads Compatibility with full range of launch vehicles: Delta IV, Atlas V, Ariane 5, Proton, Soyuz, Sea Launch, and Falcon 9 Technical Specifications Year of introduction 1997 First customer MEXSAT Power 8 to 10 kilowatts Payload Mass 1250 to 1480 kilograms Spacecraft Mass at launch 1500 to 2000 kilograms
Description
Boeing introduced the 702 spacecraft family in 1995, and today more than two dozen are flying, with over a dozen more currently in production. The powerful, scalable 702 HP, MP, and SP product lines have flexible designs and support 3- to 18-kilowatt payloads, meeting the needs of customers seeking satellites in wide power ranges. In 2014, the Boeing 502 satellite joined the family, providing an option to customers who desire a satellite between the large geosynchronous spacecraft and nanosatellites. Quick Facts on Boeing’s Satellites The 702 HP, MP, and SP satellites boast 15 years of flight-proven heritage Modular, flexible, integrated commercial and government product lines Mission-capability support Affordability and resilience through hosted payloads Compatibility with full range of launch vehicles: Delta IV, Atlas V, Ariane 5, Proton, Soyuz, Sea Launch, and Falcon 9 Technical Specifications Year of introduction 1997 First customer MEXSAT Power 8 to 10 kilowatts Payload Mass 1250 to 1480 kilograms Spacecraft Mass at launch 1500 to 2000 kilograms

Suppliers

Company
Product
Description
Supplier Links
Satellite - 702HP GEM - Boeing Company (The)
Chicago, IL, USA
Satellite
702HP GEM
Satellite 702HP GEM
Boeing introduced the 702 spacecraft family in 1995, and today more than two dozen are flying, with over a dozen more currently in production. The powerful, scalable 702 HP, MP, and SP product lines have flexible designs and support 3- to 18-kilowatt payloads, meeting the needs of customers seeking satellites in wide power ranges. In 2014, the Boeing 502 satellite joined the family, providing an option to customers who desire a satellite between the large geosynchronous spacecraft and nanosatellites. Quick Facts on Boeing’s Satellites The 702 HP, MP, and SP satellites boast 15 years of flight-proven heritage Modular, flexible, integrated commercial and government product lines Mission-capability support Affordability and resilience through hosted payloads Compatibility with full range of launch vehicles: Delta IV, Atlas V, Ariane 5, Proton, Soyuz, Sea Launch, and Falcon 9 Technical Specifications Year of introduction 1997 First customer MEXSAT Power 8 to 10 kilowatts Payload Mass 1250 to 1480 kilograms Spacecraft Mass at launch 1500 to 2000 kilograms

Boeing introduced the 702 spacecraft family in 1995, and today more than two dozen are flying, with over a dozen more currently in production. The powerful, scalable 702 HP, MP, and SP product lines have flexible designs and support 3- to 18-kilowatt payloads, meeting the needs of customers seeking satellites in wide power ranges. In 2014, the Boeing 502 satellite joined the family, providing an option to customers who desire a satellite between the large geosynchronous spacecraft and nanosatellites.

Quick Facts on Boeing’s Satellites

The 702 HP, MP, and SP satellites boast

  • 15 years of flight-proven heritage
  • Modular, flexible, integrated commercial and government product lines
  • Mission-capability support
  • Affordability and resilience through hosted payloads
  • Compatibility with full range of launch vehicles: Delta IV, Atlas V, Ariane 5, Proton, Soyuz, Sea Launch, and Falcon 9

Technical Specifications

Year of introduction

1997

First customer

MEXSAT

Power

8 to 10 kilowatts

Payload Mass

1250 to 1480 kilograms

Spacecraft Mass at launch

1500 to 2000 kilograms
Supplier's Site

Technical Specifications

  Boeing Company (The)
Product Category Satellites
Product Number 702HP GEM
Product Name Satellite
Unlock Full Specs
to access all available technical data

Similar Products