LCD MOD 4.5DIG 4.5 X 1 REFLECTIV
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 153-1025-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic |
| Number of Lines | 1 |
| Characters per Line | 4 |
| Character Width | 5 mm (0.1969 inch) |