BOE Varitronix Limited LCD, OLED Character and Numeric VI-201-DP-RC-S

Description
Character LCD Display Module Reflective 7-Segment TN - Twisted Nematic 27.90mm x 30.50mm x 2.80mm
Request a Quote Datasheet
Description
Character LCD Display Module Reflective 7-Segment TN - Twisted Nematic 27.90mm x 30.50mm x 2.80mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED Character and Numeric - 153-1003-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED Character and Numeric
153-1003-ND
LCD, OLED Character and Numeric 153-1003-ND
Character LCD Display Module Reflective 7-Segment TN - Twisted Nematic 27.90mm x 30.50mm x 2.80mm

Character LCD Display Module Reflective 7-Segment TN - Twisted Nematic 27.90mm x 30.50mm x 2.80mm

Buy Now Datasheet
Optoelectronics - LCD, OLED Character and Numeric - 1340299-VI-201-DP-RC-S - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LCD, OLED Character and Numeric
1340299-VI-201-DP-RC-S
Optoelectronics - LCD, OLED Character and Numeric 1340299-VI-201-DP-RC-S
Win Source Part Number: 1340299-VI-201-DP-RC -S Category: Optoelectronics - LCD, OLED Character and Numeric Series: VI-201 Package: Bulk Standard Package: 1 Display Type: TN - Twisted Nematic Number of Characters: 2 Display Format: 2 x 1 Character Format: 7-Segment Display Mode: Reflective Character Size: 12.70mm H x 7.62mm W Outline L x W x H: 27.90mm x 30.50mm x 2.80mm Viewing Area: 21.10mm L x 16.00mm W Voltage - Supply: 3V Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8531.20.0020 Mfr: Varitronix Base Product Number: VI-201

Win Source Part Number: 1340299-VI-201-DP-RC-S
Category: Optoelectronics - LCD, OLED Character and Numeric
Series: VI-201
Package: Bulk
Standard Package: 1
Display Type: TN - Twisted Nematic
Number of Characters: 2
Display Format: 2 x 1
Character Format: 7-Segment
Display Mode: Reflective
Character Size: 12.70mm H x 7.62mm W
Outline L x W x H: 27.90mm x 30.50mm x 2.80mm
Viewing Area: 21.10mm L x 16.00mm W
Voltage - Supply: 3V
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8531.20.0020
Mfr: Varitronix
Base Product Number: VI-201

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number 153-1003-ND 1340299-VI-201-DP-RC-S
Product Name LCD, OLED Character and Numeric Optoelectronics - LCD, OLED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Three Digit 7-Segment LED Displays -  - SunLED Company, LLC
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
View Details