Bodine Electric Company Gear Motor 767

Description
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 1800:1 GEAR RATIO, 1 RPM, 120 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.069 AMP, 1/2000 HP, KYC-22T5. FREE 2 YEAR RADWELL WARRANTY
Description
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 1800:1 GEAR RATIO, 1 RPM, 120 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.069 AMP, 1/2000 HP, KYC-22T5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 4748235 - Radwell International
Willingboro, NJ, United States
Gear Motor
4748235
Gear Motor 4748235
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 1800:1 GEAR RATIO, 1 RPM, 120 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.069 AMP, 1/2000 HP, KYC-22T5. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 1800:1 GEAR RATIO, 1 RPM, 120 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.069 AMP, 1/2000 HP, KYC-22T5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 4748235
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-068 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 2588366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Output Power 0.0023 HP
Gear Type Spur; Spur
View Details