Bodine Electric Company Metric 24A4-60P Series 12 or 24V Inline Planetary DC Gearmotor 7403

Description
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel planet gears with needle bearings for maximum life and performance. Standard backlash < 60 arc minutes. Environmental protection IP-66 (w/face seal kit installed).
Request a Quote
Description
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel planet gears with needle bearings for maximum life and performance. Standard backlash < 60 arc minutes. Environmental protection IP-66 (w/face seal kit installed).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 24A4-60P Series 12 or 24V Inline Planetary DC Gearmotor - 7403 - Bodine Electric Company
Peosta, IA, United States
Metric 24A4-60P Series 12 or 24V Inline Planetary DC Gearmotor
7403
Metric 24A4-60P Series 12 or 24V Inline Planetary DC Gearmotor 7403
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel planet gears with needle bearings for maximum life and performance. Standard backlash < 60 arc minutes. Environmental protection IP-66 (w/face seal kit installed).
  • 24A motor provides high starting torque, adjustable speed, and predictable performance.
  • Pre-seated motor brushes for quiet operation.
  • Class "F" insulation and ratings.
  • Unvented integral gearhousing, mounts in any orientation.
  • Permanently lubricated with high-performance lubricant.
  • Hardened steel planet gears with needle bearings for maximum life and performance.
  • Standard backlash < 60 arc minutes.
  • Environmental protection IP-66 (w/face seal kit installed).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7403
Product Name Metric 24A4-60P Series 12 or 24V Inline Planetary DC Gearmotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0833 HP
Continuous Current 4.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-GB Series AC Right Angle Gearmotor - 1260 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1236 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3024 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1287 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details