Bodine Electric Company 24A-3F/H Series DC Right Angle Hollow Shaft Gearmotor 7099

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4). Gearmotors can be mounted via four tapped holes in bottom of the gearhead - or - via three tapped holes on the left or right side of the gearhead. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Environmental Protection rating is IP-40 (or IP-44, with optional accessory kit model 0976 installed)
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4). Gearmotors can be mounted via four tapped holes in bottom of the gearhead - or - via three tapped holes on the left or right side of the gearhead. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Environmental Protection rating is IP-40 (or IP-44, with optional accessory kit model 0976 installed)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3F/H Series DC Right Angle Hollow Shaft Gearmotor - 7099 - Bodine Electric Company
Peosta, IA, United States
24A-3F/H Series DC Right Angle Hollow Shaft Gearmotor
7099
24A-3F/H Series DC Right Angle Hollow Shaft Gearmotor 7099
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4). Gearmotors can be mounted via four tapped holes in bottom of the gearhead - or - via three tapped holes on the left or right side of the gearhead. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Environmental Protection rating is IP-40 (or IP-44, with optional accessory kit model 0976 installed)
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4).
  • Gearmotors can be mounted via four tapped holes in bottom of the gearhead - or - via three tapped holes on the left or right side of the gearhead.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
  • Environmental Protection rating is IP-40 (or IP-44, with optional accessory kit model 0976 installed)
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7099
Product Name 24A-3F/H Series DC Right Angle Hollow Shaft Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Output Power 0.0435 to 0.0909 HP
Continuous Current 0.5600 to 0.8100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3009 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3040 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2210 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
24A-3F Series DC Right Angle Gearmotor - 0098 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details