Bodine Electric Company Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors 7032

Description
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote
Description
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors - 7032 - Bodine Electric Company
Peosta, IA, United States
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors
7032
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors 7032
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
  • Requires a 24V brushless DC control set for 120° Commutation angle
  • Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size
  • Unvented gearhousing mounts in any orientation
  • Permanently lubricated with high-performance lubricant
  • Hardened steel gears for long life and maximum performance
  • Standard backlash < 60 arc minutes
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7032
Product Name Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1246 HP
Unlock Full Specs
to access all available technical data

Similar Products

24A-3F Series DC Right Angle Gearmotor - 0096 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3580 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2871 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3058 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details