Bodine Electric Company 24A4-60P Series 90/130V Inline Planetary DC Gearmotor 7002

Description
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel planet gears with needle bearings for maximum life and performance. Standard backlash < 60 arc minutes. Environmental protection IP-66 (w/face seal kit installed).
Request a Quote
Description
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel planet gears with needle bearings for maximum life and performance. Standard backlash < 60 arc minutes. Environmental protection IP-66 (w/face seal kit installed).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A4-60P Series 90/130V Inline Planetary DC Gearmotor - 7002 - Bodine Electric Company
Peosta, IA, United States
24A4-60P Series 90/130V Inline Planetary DC Gearmotor
7002
24A4-60P Series 90/130V Inline Planetary DC Gearmotor 7002
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel planet gears with needle bearings for maximum life and performance. Standard backlash < 60 arc minutes. Environmental protection IP-66 (w/face seal kit installed).
  • 24A motor provides high starting torque, adjustable speed, and predictable performance.
  • Pre-seated motor brushes for quiet operation.
  • Class "F" insulation and ratings.
  • Unvented integral gearhousing, mounts in any orientation.
  • Permanently lubricated with high-performance lubricant.
  • Hardened steel planet gears with needle bearings for maximum life and performance.
  • Standard backlash < 60 arc minutes.
  • Environmental protection IP-66 (w/face seal kit installed).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7002
Product Name 24A4-60P Series 90/130V Inline Planetary DC Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Output Power 0.0435 to 0.0909 HP
Continuous Current 0.5600 to 0.8100 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1122 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1524 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2649 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34R-5F Series AC Right Angle Gearmotor - 0518 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details