Bodine Electric Company 33A-Z Series Parallel Shaft DC Gearmotor 6966

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-Z Series Parallel Shaft DC Gearmotor - 6966 - Bodine Electric Company
Peosta, IA, United States
33A-Z Series Parallel Shaft DC Gearmotor
6966
33A-Z Series Parallel Shaft DC Gearmotor 6966
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6966
Product Name 33A-Z Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0833 HP
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2673 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1216 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
View Details
Metric 34R-3F Series AC Right Angle Gearmotor - 1488 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1116 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details