Bodine Electric Company 33A-5L/H Series DC Right Angle Hollow Shaft Gearmotor 6735

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-5L/H Series DC Right Angle Hollow Shaft Gearmotor - 6735 - Bodine Electric Company
Peosta, IA, United States
33A-5L/H Series DC Right Angle Hollow Shaft Gearmotor
6735
33A-5L/H Series DC Right Angle Hollow Shaft Gearmotor 6735
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for quietness.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
  • Hollow driveshaft for flexibility in mounting.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6735
Product Name 33A-5L/H Series DC Right Angle Hollow Shaft Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Output Power 0.1250 to 0.2500 HP
Continuous Current 1.4 to 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-GB Series AC Right Angle Gearmotor - 1260 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1323 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1250 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3011 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details