Bodine Electric Company Gear Motor 671

Description
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 42R-E SERIES, PERMANENT SPLIT CAPACITOR, NON-SYNCHRONOUS, 300:1 GEAR RATIO, 5.7 RPM, 310 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.2 AMP, 1/12 HP, 42R3BFCI-E4. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 42R-E SERIES, PERMANENT SPLIT CAPACITOR, NON-SYNCHRONOUS, 300:1 GEAR RATIO, 5.7 RPM, 310 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.2 AMP, 1/12 HP, 42R3BFCI-E4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 118720 - Radwell International
Willingboro, NJ, United States
Gear Motor
118720
Gear Motor 118720
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 42R-E SERIES, PERMANENT SPLIT CAPACITOR, NON-SYNCHRONOUS, 300:1 GEAR RATIO, 5.7 RPM, 310 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.2 AMP, 1/12 HP, 42R3BFCI-E4. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 42R-E SERIES, PERMANENT SPLIT CAPACITOR, NON-SYNCHRONOUS, 300:1 GEAR RATIO, 5.7 RPM, 310 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.2 AMP, 1/12 HP, 42R3BFCI-E4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 118720
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-298K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PGM.C033 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0013 HP
View Details