Bodine Electric Company 33A-5F Series DC Right Angle Gearmotor 6541

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-5F Series DC Right Angle Gearmotor - 6541 - Bodine Electric Company
Peosta, IA, United States
33A-5F Series DC Right Angle Gearmotor
6541
33A-5F Series DC Right Angle Gearmotor 6541
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shafts.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6541
Product Name 33A-5F Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
Continuous Current 1 amps
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3288 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2830 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3425 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1509 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details