Bodine Electric Company 33A Series Permanent Magnet DC Motor 6435

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A Series Permanent Magnet DC Motor - 6435 - Bodine Electric Company
Peosta, IA, United States
33A Series Permanent Magnet DC Motor
6435
33A Series Permanent Magnet DC Motor 6435
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 6435
Product Name 33A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Output Power 0.1250 to 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1123 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1066 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
Gearbox Ratio 66 : 1
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1257 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1079 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details