Bodine Electric Company 33A Series Permanent Magnet DC Motor 6422

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A Series Permanent Magnet DC Motor - 6422 - Bodine Electric Company
Peosta, IA, United States
33A Series Permanent Magnet DC Motor
6422
33A Series Permanent Magnet DC Motor 6422
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 6422
Product Name 33A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3326 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
24A-3F Series DC Right Angle Gearmotor - 0089 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 0.4800 amps
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3001 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 2.3 amps
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1122 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details