Bodine Electric Company 33A-HG Series Parallel Shaft DC Gearmotor 6323

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Totally enclosed IP-40 rating. Class "F" insulation system. Industrial lip type seals on motor and output shafts. Unvented gearhousing for universal mounting options. Needle bearings for increased radial load capacity and long life; large ball bearings on the output shaft. Permanently lubricated gearing with high-performance lubricant for long life. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Totally enclosed IP-40 rating. Class "F" insulation system. Industrial lip type seals on motor and output shafts. Unvented gearhousing for universal mounting options. Needle bearings for increased radial load capacity and long life; large ball bearings on the output shaft. Permanently lubricated gearing with high-performance lubricant for long life. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-HG Series Parallel Shaft DC Gearmotor - 6323 - Bodine Electric Company
Peosta, IA, United States
33A-HG Series Parallel Shaft DC Gearmotor
6323
33A-HG Series Parallel Shaft DC Gearmotor 6323
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Totally enclosed IP-40 rating. Class "F" insulation system. Industrial lip type seals on motor and output shafts. Unvented gearhousing for universal mounting options. Needle bearings for increased radial load capacity and long life; large ball bearings on the output shaft. Permanently lubricated gearing with high-performance lubricant for long life. Hardened helical and spur gearing for quietness and high output to size ratio.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Totally enclosed IP-40 rating.
  • Class "F" insulation system.
  • Industrial lip type seals on motor and output shafts.
  • Unvented gearhousing for universal mounting options.
  • Needle bearings for increased radial load capacity and long life; large ball bearings on the output shaft.
  • Permanently lubricated gearing with high-performance lubricant for long life.
  • Hardened helical and spur gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6323
Product Name 33A-HG Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 2.4 amps
Continuous Torque 680.0 In-lbs (784 kg-cm)
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-D Series Parallel Shaft DC Gearmotor - 1394 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3060 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2282 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34R-WX Series Parallel Shaft AC Gearmotor - 1012 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details