Bodine Electric Company Metric 33A-Z Series Parallel Shaft DC Gearmotor 6269

Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A-Z Series Parallel Shaft DC Gearmotor - 6269 - Bodine Electric Company
Peosta, IA, United States
Metric 33A-Z Series Parallel Shaft DC Gearmotor
6269
Metric 33A-Z Series Parallel Shaft DC Gearmotor 6269
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6269
Product Name Metric 33A-Z Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0435 HP
Continuous Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3391 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0196 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1510 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0748 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details