Bodine Electric Company Metric 33A-W Series Parallel Shaft DC Gearmotor 6256

Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A-W Series Parallel Shaft DC Gearmotor - 6256 - Bodine Electric Company
Peosta, IA, United States
Metric 33A-W Series Parallel Shaft DC Gearmotor
6256
Metric 33A-W Series Parallel Shaft DC Gearmotor 6256
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6256
Product Name Metric 33A-W Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0714 HP
Continuous Current 0.4100 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-Z Series Parallel Shaft BLDC Gearmotor - 3463 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3564 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1222 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 205.0 In-lbs (236 kg-cm)
View Details
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2673 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details