Bodine Electric Company Metric 33A-W Series Parallel Shaft DC Gearmotor 6254

Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A-W Series Parallel Shaft DC Gearmotor - 6254 - Bodine Electric Company
Peosta, IA, United States
Metric 33A-W Series Parallel Shaft DC Gearmotor
6254
Metric 33A-W Series Parallel Shaft DC Gearmotor 6254
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6254
Product Name Metric 33A-W Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0714 HP
Continuous Current 0.4100 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-Z Series Parallel Shaft BLDC Gearmotor - 3358 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1257 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3077 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1292 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details