Bodine Electric Company Metric 33A-W Series Parallel Shaft DC Gearmotor 6251

Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A-W Series Parallel Shaft DC Gearmotor - 6251 - Bodine Electric Company
Peosta, IA, United States
Metric 33A-W Series Parallel Shaft DC Gearmotor
6251
Metric 33A-W Series Parallel Shaft DC Gearmotor 6251
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Supplier's Site
Gear Motor - 8945935 - Radwell International
Willingboro, NJ, United States
Gear Motor
8945935
Gear Motor 8945935
PARALLEL SHAFT DC GEARMOTOR, 33A-W SERIES, 13.8:1 GEAR RATIO, 125 RPM, 3 NM, 180 VDC, 0.41 AMP, 54 WATT, 33A5BEPM-W2. FREE 2 YEAR RADWELL WARRANTY

PARALLEL SHAFT DC GEARMOTOR, 33A-W SERIES, 13.8:1 GEAR RATIO, 125 RPM, 3 NM, 180 VDC, 0.41 AMP, 54 WATT, 33A5BEPM-W2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 6251 8945935
Product Name Metric 33A-W Series Parallel Shaft DC Gearmotor Gear Motor
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0714 HP
Continuous Current 0.4100 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-Z Series Parallel Shaft BLDC Gearmotor - 3358 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1080 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Metric 24A-3F Series DC Right Angle Gearmotor - 1098 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3014 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details