Bodine Electric Company Metric 33A-W Series Parallel Shaft DC Gearmotor 6247

Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A-W Series Parallel Shaft DC Gearmotor - 6247 - Bodine Electric Company
Peosta, IA, United States
Metric 33A-W Series Parallel Shaft DC Gearmotor
6247
Metric 33A-W Series Parallel Shaft DC Gearmotor 6247
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Supplier's Site
Gear Motor - 8956263 - Radwell International
Willingboro, NJ, United States
Gear Motor
8956263
Gear Motor 8956263
PARALLEL SHAFT DC GEARMOTOR, 33A-W SERIES, 312.4:1 GEAR RATIO, 5.5 RPM, 19.8 NM, 180 VDC, 0.33 AMP, 32 WATT, 33A3BEPM-W4. FREE 2 YEAR RADWELL WARRANTY

PARALLEL SHAFT DC GEARMOTOR, 33A-W SERIES, 312.4:1 GEAR RATIO, 5.5 RPM, 19.8 NM, 180 VDC, 0.33 AMP, 32 WATT, 33A3BEPM-W4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 6247 8956263
Product Name Metric 33A-W Series Parallel Shaft DC Gearmotor Gear Motor
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0435 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3389 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3494 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0193 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1685 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details