Bodine Electric Company
Metric 33A-5F Series DC Right Angle Gearmotor
6244
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 33A-5F Series DC Right Angle Gearmotor
6244
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
6244 |
|
Product Name
|
Metric 33A-5F Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.0714 HP
|
|
Continuous Current
|
0.4100 amps
|
|
Continuous Torque
|
45.0 In-lbs (51.89 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Commutation
Brushless
DC Voltage Range
130.0 VDC
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details
Motor Type
AC Motor
AC Voltage & Frequency
120V/60Hz
Phase
Single-phase
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details