Bodine Electric Company
Metric 33A-5F Series DC Right Angle Gearmotor
6241
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 33A-5F Series DC Right Angle Gearmotor
6241
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
6241 |
|
Product Name
|
Metric 33A-5F Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.0714 HP
|
|
Continuous Current
|
0.4100 amps
|
|
Continuous Torque
|
17.0 In-lbs (19.6 kg-cm)
|
Unlock Full Specs
to access all available technical data